Stancor Transformer;Chassis;Pri:117V;Sec:36VCT;Sec:0.3A;Lead;50/60Hz;2.88In.In.W;1.75In. P-8612

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet
Datasheet Summary
Powered by GS/AI

The Stancor Power Transformer, part number 16M3827, is a chassis mount transformer designed for isolating applications. It operates at a primary voltage of 117V and provides a secondary voltage of 36V with a current rating of 300mA. The transformer is suitable for use in both 50Hz and 60Hz frequency ranges. It features wire leaded terminals for easy integration into various projects. The product is RoHS compliant, ensuring it meets environmental standards. This transformer is UL recognized, providing assurance of its safety and reliability in electrical applications.

Datasheet Summary
Powered by GS/AI

The Stancor Power Transformer, part number 16M3827, is a chassis mount transformer designed for isolating applications. It operates at a primary voltage of 117V and provides a secondary voltage of 36V with a current rating of 300mA. The transformer is suitable for use in both 50Hz and 60Hz frequency ranges. It features wire leaded terminals for easy integration into various projects. The product is RoHS compliant, ensuring it meets environmental standards. This transformer is UL recognized, providing assurance of its safety and reliability in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:36VCT;Sec:0.3A;Lead;50/60Hz;2.88In.In.W;1.75In. - 70213252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:36VCT;Sec:0.3A;Lead;50/60Hz;2.88In.In.W;1.75In.
70213252
Transformer;Chassis;Pri:117V;Sec:36VCT;Sec:0.3A;Lead;50/60Hz;2.88In.In.W;1.75In. 70213252
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Power Transformer; Chassis Mount Transformer Type Stancor - 16M3827 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
16M3827
Power Transformer; Chassis Mount Transformer Type Stancor 16M3827
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70213252 16M3827
Product Name Transformer;Chassis;Pri:117V;Sec:36VCT;Sec:0.3A;Lead;50/60Hz;2.88In.In.W;1.75In. Power Transformer; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Flat Pack™ Power Transformers - FP230-50 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers