Stancor Transformer;Chassis;Pri:117V;Sec:26.8VCT;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In. P-8609

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:26.8VCT;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In. - 70213332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:26.8VCT;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.
70213332
Transformer;Chassis;Pri:117V;Sec:26.8VCT;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In. 70213332
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Transformer; Chassis Mount Transformer Type Stancor - 26M8287 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Chassis Mount Transformer Type Stancor
26M8287
Transformer; Chassis Mount Transformer Type Stancor 26M8287
TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:26.8V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:26.8V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 70213332 26M8287
Product Name Transformer;Chassis;Pri:117V;Sec:26.8VCT;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In. Transformer; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 117 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HP3-0047 HP3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH075-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details