POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Power Transformers |
Product Number | 16M4536 |
Product Name | Power Transformer; Chassis Mount Transformer Type Stancor |
Output Voltage | 20 volts |