POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:28V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 01F959 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Stancor |
| Output Voltage | 28 volts |