Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8578

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 44F3094 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
44F3094
Power Transformer; Chassis Mount Transformer Type Stancor 44F3094
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.3 - 70213253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.3
70213253
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.3 70213253
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 44F3094 70213253
Product Name Power Transformer; Chassis Mount Transformer Type Stancor Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.3
Output Voltage 24 volts 24 volts
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
CCT Standard Transformer - 1497-D-BASX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 200 VA
View Details
2 suppliers