Stancor Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In P-8574

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In - 70213328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In
70213328
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In 70213328
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213328
Product Name Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-124 MSD1260-124KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details