Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8560

Description
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded
Description
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 44F3091 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
44F3091
Power Transformer; Chassis Mount Transformer Type Stancor 44F3091
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded

Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44F3091
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details