Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8553

Description
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:14V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Description
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:14V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 16M4528 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
16M4528
Power Transformer; Chassis Mount Transformer Type Stancor 16M4528
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:14V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:14V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 16M4528
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
HP3 Series Hexa-Path Magnetics - HP3-0047 HP3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details