Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8504

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 44F3085 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
44F3085
Power Transformer; Chassis Mount Transformer Type Stancor 44F3085
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:20V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44F3085
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TH880-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details