Stancor Transformer;Chassis;Pri:117V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.38In. P-8395

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.38In. - 70213331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.38In.
70213331
Transformer;Chassis;Pri:117V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.38In. 70213331
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Control Transformer - 8000552 - Radwell International
Willingboro, NJ, United States
Control Transformer
8000552
Control Transformer 8000552
TRANSFORMER, PRIMARY 117VAC 50/60 HZ, SECONDARY 24V, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, PRIMARY 117VAC 50/60 HZ, SECONDARY 24V, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Transformers Power Transformers
Product Number 70213331 8000552
Product Name Transformer;Chassis;Pri:117V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2.38In.In.W;1.38In. Control Transformer
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 117 volts
Unlock Full Specs
to access all available technical data