POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 01F953 | 70213247 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Stancor | Transformer;Chassis;Pri:117V;Sec:12V;Sec:1.2A;Lead;50/60Hz;3.25In.In.W;2In.In.H; |
| Output Voltage | 12 volts | 12 volts |
| Transformer Type | Impedance Matching Transformer; Isolation | |
| Construction | SplitCore |