Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8388

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.8A; Transformer Terminals:Wire LeadedRoHS Compliant: Yes
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.8A; Transformer Terminals:Wire LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 01F945 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
01F945
Power Transformer; Chassis Mount Transformer Type Stancor 01F945
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.8A; Transformer Terminals:Wire LeadedRoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.8A; Transformer Terminals:Wire LeadedRoHS Compliant: Yes

Supplier's Site
Transformer, Power;Chassis;Pri:117V;Sec:25.2VCT;Sec:2.8A;Lead;50/60Hz;4In.In.W - 70213242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Power;Chassis;Pri:117V;Sec:25.2VCT;Sec:2.8A;Lead;50/60Hz;4In.In.W
70213242
Transformer, Power;Chassis;Pri:117V;Sec:25.2VCT;Sec:2.8A;Lead;50/60Hz;4In.In.W 70213242
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 01F945 70213242
Product Name Power Transformer; Chassis Mount Transformer Type Stancor Transformer, Power;Chassis;Pri:117V;Sec:25.2VCT;Sec:2.8A;Lead;50/60Hz;4In.In.W
Output Voltage 25.2 volts 25.2 volts
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 185C20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Isolation; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 25 VA
View Details
5 suppliers