POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12.6V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Transformer Terminals:Wire Leaded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 05F1412 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Stancor |
| Output Voltage | 12.6 volts |