Stancor Transformer;Chassis;Pri:117V;Sec:25.2V;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.H; P-6469

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:25.2V;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.H; - 70213234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:25.2V;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.H;
70213234
Transformer;Chassis;Pri:117V;Sec:25.2V;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.H; 70213234
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Transformer, Isolation, 1 X 25.2V; Chassis Mount Transformer Type Stancor - 83R9212 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 1 X 25.2V; Chassis Mount Transformer Type Stancor
83R9212
Transformer, Isolation, 1 X 25.2V; Chassis Mount Transformer Type Stancor 83R9212
TRANSFORMER, ISOLATION, 1 x 25.2V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Product Range:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 1 x 25.2V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 70213234 83R9212
Product Name Transformer;Chassis;Pri:117V;Sec:25.2V;Sec:1A;Lead;50/60Hz;3.25In.In.W;2In.In.H; Transformer, Isolation, 1 X 25.2V; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 117 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD8-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Transformers - Power Transformers - 1182E117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
3 suppliers
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details