Stancor Transformer, Pwr;Chassis;Pri:117V;Sec:5VCT;50/60Hz;3A Io P-6467

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer, Pwr;Chassis;Pri:117V;Sec:5VCT;50/60Hz;3A Io - 70213148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Pwr;Chassis;Pri:117V;Sec:5VCT;50/60Hz;3A Io
70213148
Transformer, Pwr;Chassis;Pri:117V;Sec:5VCT;50/60Hz;3A Io 70213148
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Power Transformer; Chassis Mount Transformer Type Stancor - 01F095 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
01F095
Power Transformer; Chassis Mount Transformer Type Stancor 01F095
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70213148 01F095
Product Name Transformer, Pwr;Chassis;Pri:117V;Sec:5VCT;50/60Hz;3A Io Power Transformer; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data