Stancor Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:3A;Lead;50/60Hz;3.25In.In.W;2In.In.H P-6466

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:3A;Lead;50/60Hz;3.25In.In.W;2In.In.H - 70213233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:3A;Lead;50/60Hz;3.25In.In.W;2In.In.H
70213233
Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:3A;Lead;50/60Hz;3.25In.In.W;2In.In.H 70213233
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Control Transformer - 11055462 - Radwell International
Willingboro, NJ, United States
Control Transformer
11055462
Control Transformer 11055462
POWER TRANSFORMER, OUTPUT CURRENT 3.0AMP, OUTPUT VOLTAGE 6.3V, SUPPLY VOLTAGE 17V, EXTERNAL DEPTH 2.13IN, EXTERNAL HEIGHT 2.00IN, EXTERNAL WIDTH. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, OUTPUT CURRENT 3.0AMP, OUTPUT VOLTAGE 6.3V, SUPPLY VOLTAGE 17V, EXTERNAL DEPTH 2.13IN, EXTERNAL HEIGHT 2.00IN, EXTERNAL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Transformers Power Transformers
Product Number 70213233 11055462
Product Name Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:3A;Lead;50/60Hz;3.25In.In.W;2In.In.H Control Transformer
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-683 LPD5010-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TH075-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details