Stancor Transformer; Chassis Mount Transformer Type Stancor P-6406

Description
TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:-; Winding Type:Dual Primary, Single Secondary; Current Rating:430mA; Transformer Terminals:Wire Leaded
Datasheet
Description
TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:-; Winding Type:Dual Primary, Single Secondary; Current Rating:430mA; Transformer Terminals:Wire Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Chassis Mount Transformer Type Stancor - 98F454 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Chassis Mount Transformer Type Stancor
98F454
Transformer; Chassis Mount Transformer Type Stancor 98F454
TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:-; Winding Type:Dual Primary, Single Secondary; Current Rating:430mA; Transformer Terminals:Wire Leaded

TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:-; Winding Type:Dual Primary, Single Secondary; Current Rating:430mA; Transformer Terminals:Wire Leaded

Supplier's Site Datasheet
Transformer, Open Frame; Isolation; A; 115 V; 0.43 A; 115/230 V; 50 VA; 1500 - 70213237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Open Frame; Isolation; A; 115 V; 0.43 A; 115/230 V; 50 VA; 1500
70213237
Transformer, Open Frame; Isolation; A; 115 V; 0.43 A; 115/230 V; 50 VA; 1500 70213237
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 98F454 70213237
Product Name Transformer; Chassis Mount Transformer Type Stancor Transformer, Open Frame; Isolation; A; 115 V; 0.43 A; 115/230 V; 50 VA; 1500
Output Voltage 115 volts 115 volts
Other Transformer Types / Applications Isolation; Buck-Boost Transformers
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details