POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 12V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Transformer Terminals:Solder Lug RoHS Compliant: Yes
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2).
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 16M3804 | 70213230 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Stancor | Transformer;96VA;Chassis;Pri:115/230V;Sec:Ser 24VCT,Par 12V Solder Lug;50/60Hz |
| Output Voltage | 12 volts | 12 to 24 volts |
| Transformer Type | Impedance Matching Transformer; Isolation | |
| Construction | SplitCore | |
| Primary Frequency | 50 / 60 Hz |