Stancor Transformer, Power;48VA;Chassis;Pri:115/230V;Sec:12V;Sec:2A;Solder Lug;50/60Hz P-6377

Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer, Power;48VA;Chassis;Pri:115/230V;Sec:12V;Sec:2A;Solder Lug;50/60Hz - 70213229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Power;48VA;Chassis;Pri:115/230V;Sec:12V;Sec:2A;Solder Lug;50/60Hz
70213229
Transformer, Power;48VA;Chassis;Pri:115/230V;Sec:12V;Sec:2A;Solder Lug;50/60Hz 70213229
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2).
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Power Transformer / Stancor Electronics Rohs Compliant Stancor - 83R7919 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer / Stancor Electronics Rohs Compliant Stancor
83R7919
Power Transformer / Stancor Electronics Rohs Compliant Stancor 83R7919
POWER TRANSFORMER / STANCOR ELECTRONICS ROHS COMPLIANT: YES

POWER TRANSFORMER / STANCOR ELECTRONICS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70213229 83R7919
Product Name Transformer, Power;48VA;Chassis;Pri:115/230V;Sec:12V;Sec:2A;Solder Lug;50/60Hz Power Transformer / Stancor Electronics Rohs Compliant Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data