Stancor Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 12VCT,Par 6V;Solder Lug P-6376

Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet
Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 12VCT,Par 6V;Solder Lug - 70213228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 12VCT,Par 6V;Solder Lug
70213228
Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 12VCT,Par 6V;Solder Lug 70213228
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2).
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Control Transformer - 6218490 - Radwell International
Willingboro, NJ, United States
Control Transformer
6218490
Control Transformer 6218490
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 6V; POWER RATING:24VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:4A; TRANSFORMER TERMINALS:SOLDER LUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 6V; POWER RATING:24VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:4A; TRANSFORMER TERMINALS:SOLDER LUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Stancor - 16M3802 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
16M3802
Power Transformer; Chassis Mount Transformer Type Stancor 16M3802
Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers
Product Number 70213228 6218490 16M3802
Product Name Transformer;24VA;Chassis;Pri:115/230V;Sec:Ser 12VCT,Par 6V;Solder Lug Control Transformer Power Transformer; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162D28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 1.1 VA
View Details
4 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL10-1000 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
6 suppliers
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TH880-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details