Stancor Transformer;Chassis;Pri:117/107V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3.75In.In.W;4.6 P-6309

Description
Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination Specifications. Input Voltages: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination Specifications. Input Voltages: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117/107V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3.75In.In.W;4.6 - 70213224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117/107V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3.75In.In.W;4.6
70213224
Transformer;Chassis;Pri:117/107V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3.75In.In.W;4.6 70213224
Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination Specifications. Input Voltages: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination
Specifications. Input Voltages: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213224
Product Name Transformer;Chassis;Pri:117/107V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3.75In.In.W;4.6
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A1-M17-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details