Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 70213223 | 16P8886 |
| Product Name | Transformer;Chassis;Pri:117V;Sec:6.3VCT;Sec:1.2A;Lead;50/60Hz;2.88In.In.W;1.75In | Power Transformer; Chassis Mount Transformer Type Stancor |
| Transformer Type | Impedance Matching Transformer; Isolation | |
| Construction | SplitCore | |
| Primary Frequency | 50 / 60 Hz | |
| Input Voltage | 117 volts |