Stancor Transformer, Low Profile;6VA;Sec:Ser 170mA;Pri:115/230V;Sec:Ser 34VCT;PC;1.56In. LB-634

Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.
Datasheet
Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Profile;6VA;Sec:Ser 170mA;Pri:115/230V;Sec:Ser 34VCT;PC;1.56In. - 70213290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Low Profile;6VA;Sec:Ser 170mA;Pri:115/230V;Sec:Ser 34VCT;PC;1.56In.
70213290
Transformer, Low Profile;6VA;Sec:Ser 170mA;Pri:115/230V;Sec:Ser 34VCT;PC;1.56In. 70213290
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100).
Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Supplier's Site
Power Transformer; Secondary Voltages Stancor - 81F2466 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Secondary Voltages Stancor
81F2466
Power Transformer; Secondary Voltages Stancor 81F2466
Power Transformer; Secondary Voltages:2 x 17V; Power Rating:6VA; Current Rating:340mA; Transformer Mounting:PC Board; Product Range:-; Isolation Transformer Primary Voltages:1 x 230V, 2 x 115V; Output Current:340mA; Primary Type:Dual

Power Transformer; Secondary Voltages:2 x 17V; Power Rating:6VA; Current Rating:340mA; Transformer Mounting:PC Board; Product Range:-; Isolation Transformer Primary Voltages:1 x 230V, 2 x 115V; Output Current:340mA; Primary Type:Dual

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70213290 81F2466
Product Name Transformer, Low Profile;6VA;Sec:Ser 170mA;Pri:115/230V;Sec:Ser 34VCT;PC;1.56In. Power Transformer; Secondary Voltages Stancor
Transformer Type Impedance Matching Transformer; Isolation Isolation
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

PA638x Push-Pull Transformers for Linear LT3999 - PA6384-AL PA6384-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details