Stancor Transformer, Low Profile;6VA;Sec:Ser 250mA;Pri:115/230V;Sec:Ser 24VCT;PC;1.56In. LB-624

Description
Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.
Description
Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Profile;6VA;Sec:Ser 250mA;Pri:115/230V;Sec:Ser 24VCT;PC;1.56In. - 70213323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Low Profile;6VA;Sec:Ser 250mA;Pri:115/230V;Sec:Ser 24VCT;PC;1.56In.
70213323
Transformer, Low Profile;6VA;Sec:Ser 250mA;Pri:115/230V;Sec:Ser 24VCT;PC;1.56In. 70213323
Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage
Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL recognized unit (file card E-68100).
Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213323
Product Name Transformer, Low Profile;6VA;Sec:Ser 250mA;Pri:115/230V;Sec:Ser 24VCT;PC;1.56In.
Transformer Type Impedance Matching Transformer; Isolation
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A6-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 229E56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 2 VA
View Details
3 suppliers