POWER TRANSFORMER; Secondary Voltages:2 x 8V; Power Rating:6VA; Current Rating:700mA; Transformer Mounting:PC Board; Product Range:-; External Depth:1.88"; External Height:0.88"; External Width:1.56"; Input Voltage:115VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 16M4490 |
| Product Name | Power Transformer; Secondary Voltages Stancor |
| Input Voltage | 115 volts |