Stancor Transformer, Low Profile;3VA;Sec:Ser 225mA;Pri:115/230V;Sec:Ser 15VCT;PC;1.56In. LB-315

Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.
Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Profile;3VA;Sec:Ser 225mA;Pri:115/230V;Sec:Ser 15VCT;PC;1.56In. - 70213285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Low Profile;3VA;Sec:Ser 225mA;Pri:115/230V;Sec:Ser 15VCT;PC;1.56In.
70213285
Transformer, Low Profile;3VA;Sec:Ser 225mA;Pri:115/230V;Sec:Ser 15VCT;PC;1.56In. 70213285
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100).
Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213285
Product Name Transformer, Low Profile;3VA;Sec:Ser 225mA;Pri:115/230V;Sec:Ser 15VCT;PC;1.56In.
Transformer Type Impedance Matching Transformer; Isolation
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Isolation Transformer - 1321-3TH145-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details