Power Transformer; PCB Transformer Type:Low Profile Line Isolation; Secondary Voltages:7.5V, 15V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 81F2444 |
| Product Name | Power Transformer; Pcb Transformer Type Stancor |
| Transformer Type | Isolation |