Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:
AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:750VA; Output Current:6.5A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 70213212 | 05F1428 |
| Product Name | Transformer, Step-Down;750VA Io;230VAC Vi;115VAC Vo;6.50A Io;4.63In.H;3.81In.W | Auto Transformer; Voltage Function Stancor |
| Other Transformer Types / Applications | Isolation; Solar Power Transformer | Isolation |
| Mounting | Chip Transformer | |
| Operating Frequency | 50 to 60 Hz | |
| Input Voltage | 230 volts | 230 volts |