Stancor Transformer, Step-Down;350VA Io;230VAC Vi;115VAC Vo;3A Io;3.88In.H;3.13In.W;7.3l GSD-350

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, Step-Down;350VA Io;230VAC Vi;115VAC Vo;3A Io;3.88In.H;3.13In.W;7.3l - 70213257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;350VA Io;230VAC Vi;115VAC Vo;3A Io;3.88In.H;3.13In.W;7.3l
70213257
Transformer, Step-Down;350VA Io;230VAC Vi;115VAC Vo;3A Io;3.88In.H;3.13In.W;7.3l 70213257
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site
Auto Transformer; Voltage Function Stancor - 05F1426 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Stancor
05F1426
Auto Transformer; Voltage Function Stancor 05F1426
AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:350VA; Output Current:3A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug

AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:350VA; Output Current:3A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213257 05F1426
Product Name Transformer, Step-Down;350VA Io;230VAC Vi;115VAC Vo;3A Io;3.88In.H;3.13In.W;7.3l Auto Transformer; Voltage Function Stancor
Other Transformer Types / Applications Isolation; Solar Power Transformer Isolation
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details