ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:870mA RoHS Compliant: Yes
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 01F1005 | 70213218 |
| Product Name | Isolation Transformer; Chassis Mount Transformer Type Stancor | Transformer, Isolation;Step Down;Pri:230V, Sec:115V;50/60Hz;100VA;2.81In.W;3.63I |
| Other Transformer Types / Applications | Isolation | Isolation; Buck-Boost Transformers |
| Winding Turns | Step-Down Transformer | |
| Operating Frequency | 50 Hz | 50 to 60 Hz |
| Output Voltage | 115 volts | 115 volts |