ISOLATION TRANSFORMER; OUTPUT VOLTAGE:115V; POWER RATING:150VA; CURRENT RATING:1.3A; PHASES:SINGLE; SIZE:3.88 X 3.13 X 4.19 IN; OUTPUT/OUTLET:1 ROHS C. FREE 2 YEAR RADWELL WARRANTY
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Transformers |
| Product Number | 18882900 | 09AK3985 | 70213214 |
| Product Name | Isolation Transformer | Isolation Transformer Stancor | Transformer, Isolation;Str;Pri/Sec:115V;50/60Hz;150VA;3.13In.W;4.19In.D;3.88In.H |
| Other Transformer Types / Applications | Isolation | Isolation; Buck-Boost Transformers | |
| Standards | UL | ||
| Operating Frequency | 50 to 60 Hz | ||
| Input Voltage | 115 volts |