Stancor Transformer, Split Bobbin;12VA;Sec:Ser 420mA;Pri:115/230V;Sec:Ser 28VCT;PC DSW-528

Description
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.
Datasheet
Description
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin;12VA;Sec:Ser 420mA;Pri:115/230V;Sec:Ser 28VCT;PC - 70213205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;12VA;Sec:Ser 420mA;Pri:115/230V;Sec:Ser 28VCT;PC
70213205
Transformer, Split Bobbin;12VA;Sec:Ser 420mA;Pri:115/230V;Sec:Ser 28VCT;PC 70213205
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Supplier's Site
Printed Circuit Transformer; Pcb Transformer Type Stancor - 44F2158 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
44F2158
Printed Circuit Transformer; Pcb Transformer Type Stancor 44F2158
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 70213205 44F2158
Product Name Transformer, Split Bobbin;12VA;Sec:Ser 420mA;Pri:115/230V;Sec:Ser 28VCT;PC Printed Circuit Transformer; Pcb Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Output Voltage 14 to 28 volts 14 volts
Secondary Current Rating 0.4200 to 0.8400 amps
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP2 Series Hexa-Path Magnetics - HP2-0116 HP2-0116LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details