Stancor Transformer, Split Bobbin;12VA;Sec:Ser 600mA;Pri:115/230V;Sec:Ser 20VCT;PC DSW-520

Description
Triad Transformer, PC Mount, 115⁄230 V Primary Voltage Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C. Note: First digit after “DSW” in Mfr.'s Type indicates size code listed above.
Description
Triad Transformer, PC Mount, 115⁄230 V Primary Voltage Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C. Note: First digit after “DSW” in Mfr.'s Type indicates size code listed above.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin;12VA;Sec:Ser 600mA;Pri:115/230V;Sec:Ser 20VCT;PC - 70213199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;12VA;Sec:Ser 600mA;Pri:115/230V;Sec:Ser 20VCT;PC
70213199
Transformer, Split Bobbin;12VA;Sec:Ser 600mA;Pri:115/230V;Sec:Ser 20VCT;PC 70213199
Triad Transformer, PC Mount, 115⁄230 V Primary Voltage Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C. Note: First digit after “DSW” in Mfr.'s Type indicates size code listed above.

Triad Transformer, PC Mount, 115⁄230 V Primary Voltage
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C.
Note: First digit after “DSW” in Mfr.'s Type indicates size code listed above.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213199
Product Name Transformer, Split Bobbin;12VA;Sec:Ser 600mA;Pri:115/230V;Sec:Ser 20VCT;PC
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Output Voltage 10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Forward Mode Transformers for TI TPS23756 PoE Interface - JA4667-AL JA4667-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Chassis Mount Leaded World Series™ Power Transformers - VPL16-600 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details