Stancor Printed Circuit Transformer; Pcb Transformer Type Stancor DSW-516

Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:
Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Transformer; Pcb Transformer Type Stancor - 44F2150 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
44F2150
Printed Circuit Transformer; Pcb Transformer Type Stancor 44F2150
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:

Supplier's Site
Transformer, Split Bobbin;12VA;Sec:Ser 800mA;Pri:115/230V;Sec:Ser 16VCT;PC - 70213196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;12VA;Sec:Ser 800mA;Pri:115/230V;Sec:Ser 16VCT;PC
70213196
Transformer, Split Bobbin;12VA;Sec:Ser 800mA;Pri:115/230V;Sec:Ser 16VCT;PC 70213196
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Power Transformers
Product Number 44F2150 70213196
Product Name Printed Circuit Transformer; Pcb Transformer Type Stancor Transformer, Split Bobbin;12VA;Sec:Ser 800mA;Pri:115/230V;Sec:Ser 16VCT;PC
Other Transformer Types / Applications Isolation
Operating Frequency 50 Hz
Output Voltage 8 volts 8 to 16 volts
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data