Stancor Printed Circuit Transformer; Pcb Transformer Type Stancor DSW-312

Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:- RoHS Compliant: Yes
Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Transformer; Pcb Transformer Type Stancor - 44F2144 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
44F2144
Printed Circuit Transformer; Pcb Transformer Type Stancor 44F2144
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:- RoHS Compliant: Yes

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 44F2144
Product Name Printed Circuit Transformer; Pcb Transformer Type Stancor
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Flat Pack™ Power Transformers - FP24-250 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details