Stancor Current Transformer, 10Mh, 8A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor C-2687

Description
CURRENT TRANSFORMER, 10MH, 8A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:8A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Description
CURRENT TRANSFORMER, 10MH, 8A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:8A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 10Mh, 8A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor - 01F049 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 10Mh, 8A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor
01F049
Current Transformer, 10Mh, 8A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor 01F049
CURRENT TRANSFORMER, 10MH, 8A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:8A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

CURRENT TRANSFORMER, 10MH, 8A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:8A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 01F049
Product Name Current Transformer, 10Mh, 8A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-3T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details