Grate: Heavy Duty 1/4" x 1-1/2" x 1" centers Bar
Outlet Location: Center
Outside Diameter: 8.5in
Start Depth: 6in
Throat Size: 4.5in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q64085-641C-XXH5 |
| Product Name | Trench Drain |
| Drain Type | Trench |