StainlessDrains.com Trench Drain SDCTR-Q64085-441C-XXH4

Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in
Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q64085-441C-XXH4 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Grate: Heavy Duty 1/2" plate Perimeter Gap
Outlet Location: Center
Outside Diameter: 8.5in
Start Depth: 4in
Throat Size: 4.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q64085-441C-XXH4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Zero Air Loss Condensate Drain - Mag-11 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.1 to 0.5 inch (3.17 to 12.7 mm)
Shape Round
View Details