Grate: Heavy Duty 1/4" plate Slotted
Outlet Location: Center
Outside Diameter: 24in
Start Depth: 6in
Throat Size: 20in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q62240-631C-XXH1 |
| Product Name | Trench Drain |
| Drain Type | Trench |