StainlessDrains.com Trench Drain SDCTR-Q62240-464E-XXH4

Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in
Description
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62240-464E-XXH4 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Perimeter Gap Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Grate: Heavy Duty 1/2" plate Perimeter Gap
Outlet Location: End
Outside Diameter: 24in
Start Depth: 4in
Throat Size: 20in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62240-464E-XXH4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Dual Gravity Drain Traps - Model 33-DG - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 to 1.0 inch (12.7 to 25.4 mm)
Shape Round
View Details