StainlessDrains.com Trench Drain SDCTR-Q62240-444C-XXM1

Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in
Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62240-444C-XXM1 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Grate: Medium Duty 10 ga plate Slotted
Outlet Location: Center
Outside Diameter: 24in
Start Depth: 4in
Throat Size: 20in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62240-444C-XXM1
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Drain Traps - Model 181-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 inch (19.05 mm)
Shape Round
View Details