Grate: Medium Duty 1/4" plate Perimeter Gap
Outlet Location: End
Outside Diameter: 18in
Start Depth: 6in
Throat Size: 14in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q62180-624E-XXM4 |
| Product Name | Trench Drain |
| Drain Type | Trench |