StainlessDrains.com Trench Drain SDCTR-Q62180-434C-XXM1

Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in
Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62180-434C-XXM1 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in

Grate: Medium Duty 10 ga plate Slotted
Outlet Location: Center
Outside Diameter: 18in
Start Depth: 4in
Throat Size: 14in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62180-434C-XXM1
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42105-434E-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details