StainlessDrains.com Trench Drain SDCTR-Q62120-461E-XXM4

Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: End Outside Diameter: 12in Start Depth: 4in Throat Size: 8in
Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: End Outside Diameter: 12in Start Depth: 4in Throat Size: 8in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62120-461E-XXM4 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: End Outside Diameter: 12in Start Depth: 4in Throat Size: 8in

Grate: Medium Duty 1/4" plate Perimeter Gap
Outlet Location: End
Outside Diameter: 12in
Start Depth: 4in
Throat Size: 8in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62120-461E-XXM4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42105-441C-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 4.0 inch (102 mm)
View Details