StainlessDrains.com Trench Drain SDCTR-Q62105-664E-XXM1

Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in
Description
Grate: Medium Duty 10 ga plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62105-664E-XXM1 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Grate: Medium Duty 10 ga plate Slotted
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 6in
Throat Size: 6.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62105-664E-XXM1
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Optimum-HP Timer Controlled Condensate Drain - 2901 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.0 inch (1 mm)
Connection Size 0.2 inch (6.35 mm)
View Details