StainlessDrains.com Trench Drain SDCTR-Q62105-631E-XXM2

Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in
Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62105-631E-XXM2 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Perforated Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Grate: Medium Duty 10 ga plate Perforated
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 6in
Throat Size: 6.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62105-631E-XXM2
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details