StainlessDrains.com Trench Drain SDCTR-Q62105-444E-XXH3

Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in
Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q62105-444E-XXH3 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in

Grate: Heavy Duty 1/2" plate Slotted
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 4in
Throat Size: 6.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q62105-444E-XXH3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-421C-XXM1 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details