Grate: Heavy Duty 1/2" plate Slotted
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 4in
Throat Size: 6.5in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q62105-421E-XXH3 |
| Product Name | Trench Drain |
| Drain Type | Trench |