Grate: Light Duty 12 ga plate Perforated
Outlet Location: Center
Outside Diameter: 8.5in
Start Depth: 4in
Throat Size: 4.5in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q62085-421C-XXL0 |
| Product Name | Trench Drain |
| Drain Type | Trench |