Grate: Medium Duty 10 ga plate Slotted
Outlet Location: Center
Outside Diameter: 24in
Start Depth: 6in
Throat Size: 20in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q44240-621C-XXM1 |
| Product Name | Trench Drain |
| Drain Type | Trench |